EN
  • EN
  • DE

F1515S-3WR2

Part No F1515S-3WR2
Manufacturer Zhongshan Yichuan Electronic Technology Co., Ltd.
Catalog DC DC Converters
Description Isolated Module DC DC Converter 1 Output 15V 200mA 13.5V~16.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP,19.5x7mm
Vin 13.5V~16.5V
Ripple Noise 30mVp-p
Vout 15V
Operating Temperature -40℃~+85℃
Capacitive Load(Max) 220uF
Number of Outputs 1
Iout 200mA
Height 10mm
Frequency - Switching 100kHz
Isolation Voltage(Vrms) 3kV
Conversion Efficiency 85%
Output Power 3W
Features Short Circuit Protection;Automatic fault recovery;Over-temperature protection
Length 19.5mm
Width 7mm
Ultra Librarian 3D Model Ultra Librarian F1515S-3WR2 CAD Model

Description

02CZ2.4-X Zener Diode

The 02CZ2.4-X is part of the renowned 02CZ series, bringing forth enhanced voltage regulation capabilities tailored for high-performance applications.

  • Advanced voltage stabilization in electronic equipment
  • Use in high-frequency modules
  • Power supply regulation in sophisticated circuitry

Features and Benefits:
- Superior Voltage Regulation: Provides outstanding control for advanced systems.
- Robust Design: Capable of withstanding demanding operational conditions.
- Extended Compatibility: Suitable for a wide range of electronic applications.

Additional Details: The 02CZ2.4-X is engineered for users who demand cutting-edge performance and reliability in voltage regulation, ensuring efficient function across various high-end applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 75W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 50W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 216W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 12W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-5V 3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 15W
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 101W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0790 $52.3430
40+ $2.5264 $101.0560
62+ $2.4474 $151.7388
85+ $2.3685 $201.3225
110+ $2.2895 $251.8450
147+ $2.0527 $301.7469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess