The ZXMP6A17DN8TC is a P-channel enhancement mode MOSFET manufactured by Diodes Incorporated (formerly Zetex). It is designed for low on-state resistance and fast switching speeds, making it suitable for load switching, power management, and motor control applications. This MOSFET is available in a compact package and is optimized for low voltage operation.
Applications
- Load switching
- Power management
- Motor control
- Battery management systems
- DC-DC converters
Features
- P-Channel MOSFET
- VDS = -60V
- ID = -4.8A
- RDS(on) = 50 mΩ (typical) at VGS = -10V
- RDS(on) = 75 mΩ (typical) at VGS = -4.5V
- Logic level compatible
- Low gate threshold voltage
- Thermally efficient package
- RoHS compliant
Benefits
- Low on-state resistance minimizes power loss and heat generation
- Fast switching speed improves efficiency in switching applications
- Logic level compatible for direct drive from microcontrollers
- Compact package saves board space
- Thermally efficient package allows for high current operation
Additional Details
The ZXMP6A17DN8TC is available in a PowerDI3333-8 package, which offers excellent thermal performance. The low gate threshold voltage allows the MOSFET to be driven directly from logic circuits. The device is designed for operation over a temperature range of -55°C to +150°C. The MOSFET is commonly used in portable devices, power supplies, and motor control circuits. Its low on-state resistance and fast switching speed make it an efficient and reliable choice for a variety of applications.