EN
  • EN
  • DE

ZRC400F01

Part No ZRC400F01
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description PRECISION 4.096 VOLT LOW KNEE CURRENT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283253-ZRC400F01
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRC400F01 CAD Model

Description

The ZRC400F01 is a precision shunt voltage reference designed for use in a variety of applications requiring a stable and accurate voltage source. Manufactured by Zetex Semiconductors (now Diodes Incorporated), this device offers excellent temperature stability and a low operating current, making it suitable for battery-powered devices and other low-power applications.

Applications

  • Instrumentation: Precision voltage references for multimeters, calibrators, and other test equipment.
  • Data Acquisition Systems: Stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Power Supplies: Regulated voltage sources for linear regulators and switching power supplies.
  • Battery-Powered Devices: Accurate voltage monitoring and regulation in portable equipment.
  • Industrial Control Systems: Precise voltage control in process control and automation systems.

Features

  • High Accuracy: Offers tight initial tolerance and minimal drift over temperature.
  • Low Temperature Coefficient: Provides excellent voltage stability across a wide temperature range.
  • Low Operating Current: Minimizes power consumption in battery-powered applications.
  • Wide Operating Voltage Range: Suitable for a variety of power supply configurations.
  • Stable Under Load Conditions: Maintains voltage stability even with varying load currents.

Benefits

  • Improved Accuracy: Provides a highly accurate and stable voltage reference, enhancing the performance of sensitive electronic circuits.
  • Extended Battery Life: Low operating current minimizes power consumption, prolonging battery life in portable devices.
  • Reliable Performance: Stable voltage output ensures consistent performance over a wide range of operating conditions.
  • Reduced System Cost: Integrated design reduces the need for external components, simplifying circuit design and lowering overall system cost.
  • Simplified Design: Easy to implement in various applications due to its simple structure and minimal external components requirement.

Additional Details

The ZRC400F01 typically operates with a shunt voltage of around 4.0V. Key specifications include a low temperature coefficient (typically in the ppm/°C range) and a tight initial voltage tolerance. It's available in various packages, including small outline transistor (SOT) packages for surface mount applications. The device also features excellent long-term stability, making it a reliable choice for demanding applications. For specific electrical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess