EN
  • EN
  • DE

ZLNB2013Q16

Part No ZLNB2013Q16
Manufacturer Zetex Semiconductors
Catalog RF Misc ICs and Modules
Description DUAL TONE AND POLARITY SWITCH LNB MULTIPLEX CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1282985-ZLNB2013Q16
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB2013Q16 CAD Model

Description

The ZLNB2013Q16 is a highly integrated single chip LNB (Low Noise Block) downconverter designed by Zetex Semiconductors (now Diodes Incorporated). This device is designed for satellite receiver systems. It integrates all the active functions required for an LNB, minimizing external component count and simplifying design.

Applications:

  • Satellite TV Receivers: Used as the front-end downconverter in satellite TV receivers.
  • Satellite Radio Receivers: Employed in satellite radio systems to receive and downconvert satellite signals.
  • Satellite Data Systems: Can be used in satellite data communication systems for signal reception.

Features:

  • Integrated LNB Downconverter: Combines all the necessary functions for LNB operation.
  • Low Noise Figure: Provides excellent signal reception performance.
  • Low Power Consumption: Minimizes power consumption for energy efficiency.
  • Integrated Oscillator: Includes an integrated local oscillator for downconversion.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified Design: Integration of all LNB functions reduces external component count and simplifies design.
  • Improved Performance: Low noise figure ensures excellent signal reception quality.
  • Reduced Power Consumption: Low power consumption minimizes energy consumption in the system.
  • Compact Solution: Small package allows for use in space-limited applications.
  • Cost-Effective: Provides a cost-effective solution for LNB applications.

The ZLNB2013Q16 operates on a single supply voltage and includes features such as gain control and automatic frequency control (AFC). It is designed to meet stringent performance requirements and is suitable for high-volume production. The datasheet provides detailed information on its electrical characteristics, performance parameters, and application circuits, which should be carefully considered when designing the device into a system. This LNB downconverter is an excellent choice for satellite receiver applications requiring high performance and integration.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,181 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess