EN
  • EN
  • DE

MB96F346RSA

Part No MB96F346RSA
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Description 16-bit Proprietary Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830225-MB96F346RSA
Ultra Librarian 3D Model Ultra Librarian MB96F346RSA CAD Model

Description

The MB96F346RSA is a 16-bit microcontroller from Fujitsu's F²MC-16FX family. It's designed for embedded control applications requiring a balance of processing power, memory, and peripheral integration. It features a high-performance CPU core, a variety of on-chip peripherals, and a robust set of development tools, making it suitable for a wide array of industrial and consumer applications.

Applications:

  • Industrial Control Systems: Used in motor control, sensor data acquisition, and process automation.
  • Home Appliances: Integration into washing machines, refrigerators, and air conditioners for intelligent control.
  • Automotive Subsystems: Employed in body control modules, dashboard controls, and sensor interfaces.
  • Power Management Systems: Used for controlling power inverters, battery chargers, and solar power systems.
  • Consumer Electronics: Implementation in digital cameras, audio players, and other portable devices.

Features:

  • F²MC-16FX CPU Core: High-performance 16-bit architecture optimized for real-time control.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • RAM: On-chip RAM for efficient data manipulation and program execution.
  • A/D Converter: High-resolution analog-to-digital converter for sensor interfacing.
  • Timers/Counters: Versatile timers and counters for generating PWM signals, capturing events, and controlling timing sequences.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices.
  • CAN Interface: Supports CAN communication protocol for automotive and industrial networking.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption.

Benefits:

  • High Performance: Enables efficient execution of complex control algorithms.
  • Integrated Peripherals: Reduces external component count and system cost.
  • Flexible Communication: Supports various communication protocols for seamless integration.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details:

The MB96F346RSA typically operates at a specific clock frequency (e.g., 48 MHz) and offers a wide operating voltage range. The available flash memory size can vary, often ranging from 128KB to 256KB. It supports various interrupt sources, enabling responsive handling of external events. Package options include LQFP and QFP. Detailed technical specifications, including pinout diagrams, electrical characteristics, and timing diagrams, are available in the official Fujitsu datasheet.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8333 $75.8333
2+ $62.2222 $124.4444
3+ $60.2778 $180.8334
4+ $58.3334 $233.3336
5+ $56.3889 $281.9445
6+ $50.5556 $303.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,747 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess