EN
  • EN
  • DE

K4A8G165WC-BCTDTCV

Part No K4A8G165WC-BCTDTCV
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940243-K4A8G165WC-BCTDTCV
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WC-BCTDTCV CAD Model

Description

The Samsung K4A8G165WC-BCTDTCV is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component offering high performance and substantial memory capacity. It features an 8Gb (Gigabit) density, designed for demanding applications that require fast data processing.

Applications

  • High-performance computing
  • Server systems
  • Advanced workstations
  • Networking infrastructure
  • Gaming PCs
  • Embedded systems requiring high memory bandwidth

Features

  • DDR4 Technology: Adheres to the DDR4 standard for improved speed, efficiency, and capacity compared to previous generations.
  • 8Gb Density: Provides a memory capacity of 8 Gigabits, suitable for demanding workloads.
  • High Bandwidth: Enables fast data transfer rates, optimizing system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Advanced Packaging: Utilizes advanced packaging technology for enhanced signal integrity and thermal management.
  • Operating temperature range: Industrial temperature range options available

Benefits

  • Improved System Performance: Enables faster data processing and reduced latency, resulting in a more responsive system.
  • Increased Memory Capacity: Provides ample memory space for running demanding applications and handling large datasets.
  • Enhanced Energy Efficiency: Lowers power consumption, contributing to reduced operating costs and extended battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable performance, even under challenging operating conditions.
  • Future-Proof Design: DDR4 is a widely adopted standard, ensuring compatibility with future systems and technologies.

Technical Specifications

While specific technical details such as voltage, clock speed, and timings depend on the exact configuration and binning of the device, it will adhere to standard DDR4 specifications. It will likely operate at 1.2V. Refer to the manufacturer's datasheet for precise specifications related to the K4A8G165WC-BCTDTCV part number.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0434 $55.2170
12+ $9.0613 $108.7356
18+ $8.7781 $158.0058
24+ $8.4950 $203.8800
31+ $8.2118 $254.5658
41+ $7.3623 $301.8543
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess