The BFS17L is a NPN wideband transistor manufactured by Zetex Semiconductors. This transistor is designed for high-frequency applications, particularly in VHF and UHF bands. It is commonly used in oscillator, amplifier, and mixer circuits. The 'L' designation typically signifies a specific packaging or performance characteristic within the BFS17 family.
Applications
- VHF/UHF amplifiers
- Oscillators
- Mixers
- RF front-ends
- High-frequency switches
- Television tuners
Features
- High transition frequency (fT)
- Low noise figure
- High gain
- Small signal amplification
- Surface mount package
Benefits
- Improved signal amplification in high-frequency circuits
- Reduced noise in sensitive receiver applications
- Enhanced performance in VHF/UHF communication systems
- Compact design due to small package size
- Ease of integration into modern electronic devices
Technical Specifications
Typical specifications for the BFS17L transistor include:
- Collector-Emitter Voltage (VCEO): 15 V
- Collector Current (IC): 25 mA
- Transition Frequency (fT): Typically around 6 GHz
- Noise Figure (NF): Low, typically around 2 dB at high frequencies
- Power Gain: High, depends on the specific operating conditions
- Package: SOT-23 or equivalent surface mount package
Important Note: Given that the BFS17L is listed as END-OF-LIFE, sourcing this component may be challenging. Consider alternative transistors with similar specifications for new designs.