EN
  • EN
  • DE

ZB25VQ32BTIG

Part No ZB25VQ32BTIG
Manufacturer Zbit Semiconductor, Inc.
Catalog NOR Flash
Description 32Mbit 2.3V~3.6V 120MHz SPI SOP-8 Memory (ICs) RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8
Memory Size 32Mbit
Voltage - Supply 2.3V~3.6V
Operating Temperature -40℃~+85℃
Program / Erase Cycles 100,000 cycles
Clock Frequency 120MHz
Data Retention - TDR (Year) 20 Years
Page Programming Time (Tpp) 350us
Standby Supply Current 0.1uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian ZB25VQ32BTIG CAD Model

Description

0431.750NRI-0.75A Fuse

The 0431.750NRI-0.75A is a specialized fuse option delivering robust protection for electrical circuits with a 0.75A-rated capacity. Its precise current ratings help protect against overcurrent issues efficiently.

Features and Benefits

  • Accurate Current Rating: 0.75A rating ensures specific and efficient protection.
  • Durable Materials: Built to withstand environmental impacts and ensure long-term reliability.
  • Easy Installation: Streamlines set-up within various electronic assemblies.

Applications

  • Portable electronics
  • Lighting systems
  • Medical devices
  • Power supplies

This fuse is optimal for settings requiring precise and reliable overcurrent protection, enhancing overall equipment safety and functionality.

You May Also Be Interested in

Winbond Electronics
IC FLASH 256MBIT SPI/QUAD 8WFLGA
Lowest to $14.6617
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $89.2627
Micron Technology Inc.
IC FLASH 4MBIT SPI 50MHZ 8SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Need more? Email Us
Microchip Technology
RAM Miscellaneous 4M FLASH 2M SRAM
Need more? Email Us
Micron Technology Inc.
IC FLASH 32MBIT PAR 48TSOP I
Lowest to $1.6259
Macronix
MX25R1635FZUIL0-TR Macronix NOR Flash Serial NOR 1.65V-3.6V 16Mbit x4 I/O USON-8 2x3mm datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1994 $50.8470
615+ $0.1637 $100.6755
950+ $0.1585 $150.5750
1,305+ $0.1534 $200.1870
1,690+ $0.1483 $250.6270
2,260+ $0.1330 $300.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess