EN
  • EN
  • DE

ZL30310ENG3

Part No ZL30310ENG3
Manufacturer Zarlink
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228027-ZL30310ENG3
Categories Custom Parts
Manufacturer Zarlink
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30310ENG3 CAD Model

Description

The ZL30310ENG3 is a timing and synchronization device manufactured by Zarlink, which is now part of Microsemi (Microchip Technology). It is a highly integrated clock multiplier and jitter attenuator, commonly used in communication and networking equipment.

Applications:

  • Wireless Base Stations: Used in cellular base stations for precise timing and synchronization of wireless signals.
  • Optical Networking: Employed in optical transport networks (OTN) and synchronous optical networking (SONET) equipment for clock recovery and jitter attenuation.
  • Data Centers: Integrated into data center switches and routers to maintain accurate timing and synchronization across the network.
  • Broadcast Equipment: Used in broadcast studios and transmission equipment for precise timing and synchronization of audio and video signals.

Features:

  • Clock Multiplier: Multiplies input clock frequencies to generate higher-frequency output clocks.
  • Jitter Attenuator: Reduces jitter and phase noise in the output clock signals.
  • Low Phase Noise: Provides ultra-low phase noise performance for high-speed communication applications.
  • Flexible Clock Input/Output: Supports multiple clock input and output formats, including LVPECL, LVDS, and CMOS.
  • Synchronization: Enables synchronization to various timing standards, such as Stratum 3E and IEEE 1588.

Benefits:

  • Improved Network Performance: Enhances network performance by providing precise timing and synchronization.
  • Reduced Jitter: Minimizes jitter and phase noise, improving signal integrity and reducing bit error rates.
  • Increased System Reliability: Ensures reliable operation of communication and networking equipment.
  • Flexible Clocking Solutions: Offers flexible clock input and output options for various system architectures.
  • Synchronization Compliance: Enables compliance with industry-standard timing and synchronization requirements.

The ZL30310ENG3 is designed to meet the stringent timing requirements of high-speed communication and networking applications. It typically includes advanced features such as digital PLL (Phase-Locked Loop) technology and automatic frequency calibration. The device is supported by a comprehensive set of evaluation tools and software for easy integration and configuration.

You May Also Be Interested in

NEC
Need more? Email Us
Zarlink
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess