EN
  • EN
  • DE
  • IT

ZL30122

Part No ZL30122
Manufacturer Zarlink
Catalog Electronic Wholesale
Description SONET/SDH Low Jitter Line Card Synchronizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282907-ZL30122
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30122 CAD Model

Description

The ZL30122 is a highly integrated network synchronizer manufactured by Zarlink (now Microchip Technology). It is designed for applications requiring precise timing and synchronization, such as telecommunications equipment, wireless base stations, and data centers.

Applications:

  • Synchronous Ethernet (SyncE): Timing synchronization in Ethernet networks.
  • IEEE 1588 Precision Time Protocol (PTP): Time synchronization in distributed systems.
  • Base station synchronization: Timing alignment in cellular networks.
  • Optical transport networks (OTN): Timing and frequency synchronization in optical networks.
  • Data center timing: Precise time synchronization for high-performance computing and data storage.

Features:

  • Dual DPLL (Digital Phase-Locked Loop): Provides robust clock generation and synchronization.
  • Any-frequency clock synthesis: Generates a wide range of output frequencies.
  • Hitless switching: Ensures seamless clock switching without disrupting system operation.
  • Input clock monitoring: Detects clock failures and automatically switches to backup clocks.
  • Holdover mode: Maintains timing accuracy during input clock failures.
  • Frequency translation: Converts between different clock frequencies.
  • Advanced jitter attenuation: Reduces jitter and wander on output clocks.

Benefits:

  • Precise timing: Ensures accurate time synchronization in critical applications.
  • High reliability: Hitless switching and input clock monitoring enhance system reliability.
  • Flexibility: Any-frequency clock synthesis and frequency translation provide flexibility in system design.
  • Reduced jitter: Advanced jitter attenuation improves signal quality.
  • Simplified design: Integrated features simplify the design process.

Additional Details:

The ZL30122 typically comes in a BGA package. Consult the Microchip Technology datasheet for detailed specifications, including input and output clock frequencies, jitter performance, power consumption, and operating temperature range. Proper power supply filtering and clock termination are crucial for achieving optimal performance. The device is typically configured and controlled via a serial interface (e.g., SPI or I2C). Software drivers and libraries are often available from Microchip to simplify the integration process. Understanding the device's clock tree and configuration options is essential for achieving the desired timing performance. The datasheet provides detailed information on clock input and output requirements, as well as recommended external component values.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess