EN
  • EN
  • DE

LE89900AMC.PA

Part No LE89900AMC.PA
Manufacturer Zarlink
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zarlink
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827513-LE89900AMC.PA
Ultra Librarian 3D Model Ultra Librarian LE89900AMC.PA CAD Model

Description

The LE89900AMC.PA is a Zarlink product, identified as a low power, single-channel SLIC (Subscriber Line Interface Circuit). It provides all the necessary BORSCHT (Battery feed, Overvoltage protection, Ringing, Supervision, Hybrid, Codec, and Testing) functions to interface an analog telephone with a digital communication system.

Applications

  • VoIP Gateways
  • Fiber to the Home (FTTH) systems
  • Cable modems with voice ports
  • Wireless Local Loop (WLL) systems
  • Small to medium business PBX systems

Features

  • Low Power Consumption: optimized for energy-efficient applications
  • Single-channel SLIC functionality
  • Integrated BORSCHT functions
  • Programmable parameters for customization
  • Overvoltage protection for line surges
  • Ring generation and control capabilities
  • Diagnostic features for line testing

Benefits

  • Reduced energy costs due to low power design
  • Simplified system design with integrated BORSCHT functions
  • Adaptable to various line conditions through programmable parameters
  • Increased system reliability with overvoltage protection
  • Enhanced voice quality through optimized hybrid circuitry
  • Lower BOM (Bill of Materials) cost compared to discrete solutions

The LE89900AMC.PA offers a cost-effective solution for implementing analog telephone interfaces in modern communication systems. Its compact package and minimal external component requirements help reduce board space and manufacturing costs. The device supports various ringing cadences and signaling protocols, ensuring compatibility with different telephone networks. The integrated diagnostic capabilities allow for remote line testing and troubleshooting, reducing maintenance costs and improving service reliability. The device is designed to meet stringent regulatory requirements for safety and electromagnetic compatibility.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess