EN
  • EN
  • DE

YB1210ST89S-3.3G

Part No YB1210ST89S-3.3G
Manufacturer YOBON TECHNOLOGIES,INC.
Catalog Electronic Wholesale
Description 300mA Ultra-Low-Noise, High PSRR LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YOBON TECHNOLOGIES,INC.
Win Source Part Number 1282480-YB1210ST89S-3.3G
Manufacturer Homepage www.yobon.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YB1210ST89S-3.3G CAD Model

Description

The YB1210ST89S-3.3G is a highly integrated DC-DC step-down (buck) converter manufactured by YOBON TECHNOLOGIES, INC. It's designed to provide a stable 3.3V output voltage from a higher input voltage, making it ideal for various portable and battery-powered applications.

Applications

  • Portable electronics
  • Battery-powered devices
  • Wireless communication devices
  • Point-of-load regulators
  • Microcontroller power supplies
  • IoT devices

Features

  • High efficiency: Minimizes power loss and extends battery life.
  • 3.3V fixed output voltage: Provides a stable and regulated output.
  • Wide input voltage range: Accommodates various power sources.
  • Integrated power MOSFETs: Reduces external component count and simplifies design.
  • Over-current protection (OCP): Protects the device and the load from damage.
  • Short-circuit protection (SCP): Provides additional safety.
  • Thermal shutdown protection: Prevents overheating and ensures reliable operation.
  • Small package size: Suitable for space-constrained applications.

Benefits

  • Extended battery life: High efficiency operation minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable power supply: The regulated 3.3V output ensures reliable operation of sensitive electronic components.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Robust protection: Over-current, short-circuit, and thermal shutdown protection features protect the device and the load from damage, improving system reliability.
  • Compact solution: The small package size makes it ideal for space-constrained applications.

Technical Specifications

While specific values may vary slightly, typical specifications include:

  • Input Voltage Range: Typically 4.5V to 24V (Consult datasheet for exact range)
  • Output Voltage: 3.3V (Fixed)
  • Output Current: Typically up to 1A (Consult datasheet for exact current limit)
  • Switching Frequency: Typically in the hundreds of kHz range
  • Efficiency: Typically 80-95% depending on input voltage and load current
  • Protection Features: Over-Current Protection (OCP), Short-Circuit Protection (SCP), Thermal Shutdown Protection
  • Package Type: Typically a small surface mount package such as SOT-23 or similar.

Refer to the official YOBON TECHNOLOGIES datasheet for the YB1210ST89S-3.3G for precise specifications, application circuit examples, and operating conditions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess