EN
  • EN
  • DE

BT607

Part No BT607
Manufacturer YG-1 Tool Company
Catalog OEM Parts (A - B)
Description 3 Fluted Metric Spiral Fluted Modified Bottoming Hardslick Coated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998444-BT607
Categories OEM Parts(A-B)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT607 CAD Model

Description

The BT607 is likely a cutting tool manufactured by YG-1 Tool Company, a global manufacturer of cutting tools. Based on YG-1's product range, it's most likely a tap, drill, end mill, or similar tool used for metalworking.

Applications:

  • Metalworking
  • Machining
  • Drilling
  • Tapping
  • Milling

Possible Features (depending on the specific BT607 tool):

  • High-speed steel (HSS) or carbide construction
  • Specialized coating for increased wear resistance
  • Optimized geometry for efficient cutting
  • Precision ground for accurate dimensions
  • Designed for specific materials (e.g., steel, aluminum, stainless steel)

Possible Benefits (depending on the specific BT607 tool):

  • Increased cutting speed
  • Longer tool life
  • Improved surface finish
  • Reduced machining time
  • Accurate and consistent results

Additional Details:

To determine the exact type of cutting tool (e.g., tap, drill, end mill) and its specific dimensions, material, coating, and intended use, it's necessary to consult the YG-1 Tool Company's catalog or product datasheet. The BT607 designation would be associated with specific dimensions, flute design, and intended material application. The tool's performance would be optimized for a particular range of speeds and feeds. Proper coolant usage is typically recommended to extend tool life and improve surface finish. Selecting the correct cutting parameters (speed, feed, depth of cut) is crucial for optimal performance and tool longevity.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess