The P6SMB30AQ is a surface-mount transient voltage suppressor (TVS) diode manufactured by Yangzhou yangjie electronic co., ltd. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).
Applications:
- Protection of I/O Interfaces
- Overvoltage transient protection
- Data line protection
- Power supply protection
- Telecommunication equipment
- Industrial control systems
Features:
- Surface Mount SMB Package
- Glass passivated junction
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: Typically less than 1.0 ps from 0 Volts to BV min
- Typical IR less than 1μA above 10V
- For devices with VBR ≥ 10V, ID are typically less than 5μA
- High temperature soldering guaranteed: 260°C/10 seconds at terminals
- Plastic package has Underwriters Laboratory Flammability Classification 94V-O
Benefits:
- Provides robust overvoltage protection for sensitive electronic components
- Reduces downtime and maintenance costs associated with transient voltage damage
- Enhances the reliability and lifespan of electronic equipment
- Easy to integrate into existing designs due to its small SMB package
- Complies with industry safety standards
Additional Details:
The P6SMB30AQ has a standoff voltage of 30V, a breakdown voltage of 33.3V to 36.8V, and a peak pulse power dissipation of 600W. Its operating and storage temperature range is -55°C to +150°C. The device is RoHS compliant. It's designed with a glass-passivated junction for improved reliability and performance. The SMB package offers excellent power dissipation capability for surface mount applications. This TVS diode is an ideal choice for protecting sensitive circuits from damaging voltage transients.