EN
  • EN
  • DE

AZ23C16

Part No AZ23C16
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes - Zener - Arrays
Description SOT-23 16V 0.3W Diodes Zener S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Yangjie Technology
Series -
Package Tape & Reel
Product Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5.63%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1367508-AZ23C16
Ultra Librarian 3D Model Ultra Librarian AZ23C16 CAD Model

Description

The AZ23C16 is a Zener diode array manufactured by Yangjie Technology. It is a part of the Discrete Semiconductor Products category and belongs to the Diodes - Zener - Zener Diode Arrays subcategory.

  • Product Name: AZ23C16
  • Manufacturer: Yangjie Technology
  • Category: Discrete Semiconductor Products
  • Subcategory: Diodes - Zener - Zener Diode Arrays
  • Package: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: SOT-23
  • Mounting Type: Surface Mount
  • Power Rating: 300 mW
  • Configuration: 1 Pair Common Anode
  • Zener Voltage (Vz): 16 V
  • Impedance (Zzt): 40 Ohms
  • Tolerance: ±5.63%
  • Temperature Range: -55°C to 150°C (TJ)
  • Status: Active
  • REACH Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.0982
Rohm Semiconductor
Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1481
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0222 $50.0610
5,465+ $0.0183 $100.0095
8,475+ $0.0177 $150.0075
11,700+ $0.0171 $200.0700
15,065+ $0.0166 $250.0790
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess