EN
  • EN
  • DE

BZT52B3V6S-F2-0000HF

Part No BZT52B3V6S-F2-0000HF
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes - Zener - Single
Description ZENER DIODE 3.6V 0.2W SOD-323 / Zener Diode 3.6 V 300 mW ±2.08% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Yangzhou Yangjie Electronic Technology Co.,Ltd
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±2.08%
Power - Max 300 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Other Names 3191-BZT52B3V6S-F2-0000HFDKR,3191-BZT52B3V6S-F2-0000HFTR,3191-BZT52B3V6S-F2-0000HFCT
Standard Package 3,000
Win Source Part Number 1126655-BZT52B3V6S-F2-0000HF
Ultra Librarian 3D Model Ultra Librarian BZT52B3V6S-F2-0000HF CAD Model

Description

The BZT52B3V6S-F2-0000HF is a surface mount Zener diode manufactured by Yangzhou yangjie electronic co., ltd. It is designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications

  • Voltage stabilization
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features

  • Zener voltage of 3.6V
  • Surface mount package (SOD-323)
  • Low leakage current
  • High surge current capability
  • RoHS compliant

Benefits

  • Precise voltage regulation
  • Protection of sensitive components from overvoltage
  • Small footprint for space-constrained applications
  • High reliability
  • Easy to integrate into circuit boards

Additional Details

This Zener diode maintains a stable voltage of 3.6V across its terminals when reverse biased and conducting. The SOD-323 package allows for automated assembly and reflow soldering. Key specifications include the Zener voltage (Vz), reverse leakage current (Ir), and power dissipation (Pd). The diode should be operated within its specified ratings to ensure proper functionality and prevent damage. Consult the manufacturer's datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess