EN
  • EN
  • DE

YC358LJK-07102

Part No YC358LJK-07102
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416937-YC358LJK-07102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC358LJK-07102 CAD Model

Description

The YC358LJK-07102 is a thick film chip resistor produced by Yageo, designed for surface mount technology (SMT). These resistors are commonly employed in diverse electronic circuits to provide resistance and are valued for their compact size and ease of assembly.

Applications:

  • Current Limiting: Used to restrict the flow of electrical current, protecting sensitive components from damage.
  • Voltage Division: Utilized in voltage divider circuits to establish specific voltage levels.
  • Pull-up/Pull-down Resistors: Sets the default logic states of digital input lines.
  • RC Timing Circuits: Integral to resistor-capacitor circuits for timing and filtering purposes.
  • Signal Attenuation: Attenuates the signal amplitude in various circuit applications.

Features:

  • Resistance Value: 1 kOhms (1000 Ohms) - indicated by '102'.
  • Tolerance: Typically 5% tolerance.
  • Power Rating: Varies depending on package size, commonly 1/4W or 1/8W.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Optimized for automated placement and soldering on PCBs.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Compact Size: Enables high-density board layouts, saving valuable space.
  • Reliable Performance: Provides stable resistance characteristics under varying conditions.
  • Cost-Effective: Offers an economical solution for general-purpose resistance needs.
  • Easy Assembly: Simplifies the manufacturing process through automated assembly.
  • Wide Availability: Readily available from numerous distributors.

Additional Details:

The 'YC358L' designates the series of resistors produced by Yageo. The 'JK' most likely specifies the packaging or termination specifics. The '07102' corresponds to the resistance code, signifying 1 kOhms (10 x 10^2). This component is passive and doesn't need an external power source. Typical package sizes are 0805 or 1206; consult the datasheet for exact dimensions.

Specifications: Common package sizes are 0603, 0805, and 1206. For detailed electrical and mechanical characteristics, refer to the Yageo YC series datasheet.

You May Also Be Interested in

Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess