EN
  • EN
  • DE

YC248-JR-07100RL

Part No YC248-JR-07100RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 100 OHM 1606
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Circuit Type Isolated
Resistance (Ohms) 100
Tolerance ±5%
Number of Resistors 8
Number of Pins 16
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 155°C
Applications DDRAM, SDRAM
Mounting SMD (SMT)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 096287-YC248-JR-07100RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YC248-JR-07100RL CAD Model

Description

The Yageo 096287-YC248-JR-07100RL is a resistor designed for DDRAM and SDRAM applications.

  • Applications: DDRAM and SDRAM applications
  • Type: Surface mount device (SMD)
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance: 100 ohms
  • Resistors: 8 resistors
  • Pins: 16 pins
  • Power per Element: 62.5mW
  • Category: Resistors
  • Status: Active
  • Operating Temperature: -55°C to 155°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0383 $50.1730
3,185+ $0.0314 $100.0090
4,935+ $0.0304 $150.0240
6,805+ $0.0294 $200.0670
8,775+ $0.0285 $250.0875
11,765+ $0.0255 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,660 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess