EN
  • EN
  • DE

SSL1036HC-2R2M-S

Part No SSL1036HC-2R2M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 341023-SSL1036HC-2R2M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL1036HC-2R2M-S CAD Model

Description

The SSL1036HC-2R2M-S is a power inductor manufactured by Yageo. It is designed for applications requiring efficient energy storage and filtering in DC-DC converters and other power circuits. The inductor features a shielded construction to minimize electromagnetic interference (EMI) and is suitable for surface-mount assembly. The '2R2M' indicates an inductance of 2.2µH with a ±20% tolerance. The 'S' likely denotes standard packaging.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • Point-of-Load (POL) Converters

Features

  • Shielded Construction: Minimizes EMI radiation.
  • Surface Mount Design: Facilitates automated assembly.
  • Compact Size: Saves board space.
  • High Current Handling Capability: Suitable for demanding applications.
  • Low DC Resistance (DCR): Improves efficiency.

Benefits

  • Reduced EMI: Improves overall system performance and reduces interference with other components.
  • Easy Integration: Streamlines the manufacturing process.
  • Smaller Footprint: Allows for more compact and efficient designs.
  • Reliable Performance: Ensures stable operation under varying load conditions.
  • Improved Efficiency: Reduces power losses and heat generation.

Technical Specifications

The SSL1036HC-2R2M-S has an inductance of 2.2µH with a tolerance of ±20%. The saturation current (Isat) and RMS current (Irms) ratings are specified in the datasheet and depend on the temperature rise allowed. The DC resistance (DCR) is typically very low to minimize power losses. The operating temperature range is typically from -40°C to +125°C. Consult the datasheet for detailed specifications and performance characteristics.

This inductor is a reliable and efficient choice for a variety of power management applications. Its shielded construction, compact size, and high current handling capability make it well-suited for demanding environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess