The SSL0810T-4R7M-S is a power inductor manufactured by Yageo. It is designed for use in various power supply applications where efficient energy storage and filtering are required. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and makes it suitable for sensitive electronic environments. Its compact size and surface-mount design allow for efficient use of board space.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting
- Filtering circuits
- Voltage regulators
Features
- Shielded construction for low EMI
- Surface mount design
- Compact size
- High current handling capability
- Operating temperature range typically from -40°C to +125°C (depending on the specific datasheet)
Benefits
- Reduced electromagnetic interference, improving overall system performance
- Easy integration into automated assembly processes
- Space-saving design allows for smaller and more efficient power supply circuits
- Reliable performance in demanding operating conditions
- Stable inductance over a wide temperature range
Technical Specifications
The SSL0810T-4R7M-S has an inductance value of 4.7µH. The 'M' in the part number indicates an inductance tolerance of ±20%. It features a saturation current (Isat) and a rated current (Irms) depending on the specific parameters outlined in the product datasheet. The DC resistance (DCR) is typically very low, which contributes to the inductor's high efficiency. The specific dimensions are outlined in the product datasheet.
This inductor is commonly used in applications where a balance between size, performance, and cost is required. Its robust design and reliable performance make it a suitable choice for a wide range of power management applications.