The SSL0810T-221M-S is a power inductor manufactured by Yageo, designed for use in a variety of power conversion applications. Its shielded construction is a key feature, minimizing electromagnetic interference (EMI) and ensuring reliable performance in sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- EMI filtering
- Voltage regulators
- LED drivers
Features
- Shielded construction for low EMI
- Compact size: 8.0mm x 8.0mm x 10.0mm
- High current handling capability
- Excellent temperature stability
- RoHS Compliant
Benefits
- Reduces noise in sensitive electronic circuits
- Enables smaller and more efficient power supplies
- Reliable performance across a wide range of operating conditions
- Environmentally friendly
- Improved power conversion efficiency
Technical Specifications
The SSL0810T-221M-S features an inductance of 220μH (221 = 22 x 10^1). The 'M' indicates a tolerance of ±20% on the inductance value. Saturation current (Isat) and RMS current (Irms) are important parameters to consider. Refer to the datasheet for specific Isat and Irms values, which determine the inductor's ability to handle high current levels without significant performance degradation. The operating temperature range typically spans from -40°C to +125°C. The 'S' suffix most likely refers to a specific termination or packaging style, commonly tape and reel for automated assembly. The shielded construction uses a ferrite core to encase the inductor coil, effectively containing the magnetic field and minimizing EMI.
This inductor is commonly used in buck converters, boost converters, and SEPIC converters. In a buck converter, the inductor stores energy when the switch is on and releases it to the output when the switch is off, maintaining a stable and regulated output voltage. Its low EMI characteristics make it suitable for applications where electromagnetic compatibility is critical, such as in medical devices, automotive electronics, and aerospace equipment. Additionally, it can be used for filtering noise in power lines and signal lines.