The SSL0802T-470M-S is a multilayer ceramic inductor manufactured by Yageo, designed for high-frequency applications where stable inductance and a small form factor are important.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN (WLAN) applications
- Bluetooth modules
- GPS devices
- Impedance matching networks
- RF filters
Features
- Small 0802 package size (2.0mm x 0.6mm)
- High self-resonant frequency
- Excellent Q factor for low losses
- Multilayer construction for high reliability
- Inductance value of 47µH
- Inductance tolerance of ±20%
- RoHS compliant
Benefits
- Allows miniaturization of electronic circuits
- Provides excellent RF performance
- Ensures stable and reliable operation
- Simplifies integration into various applications
Additional Details
The SSL0802T-470M-S inductor offers an inductance of 47µH with a tolerance of ±20%. The small size and high self-resonant frequency make it suitable for use in high-frequency circuits, such as impedance matching networks and RF filters commonly found in wireless communication systems. The multilayer construction ensures improved reliability and consistent performance. The ceramic construction provides stable electrical characteristics. It is commonly found in mobile phones, wireless communication modules, and other RF applications where space is limited.
Refer to the datasheet for specifics about the rated current, DC resistance (DCR), and operating temperature range to guarantee correct design and application.