The SSL0402T-681M-S is a multilayer ceramic inductor manufactured by Yageo, designed for high-frequency applications requiring a stable inductance value in a small package.
Applications
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth devices
- RF transceivers
- GPS modules
- Impedance matching circuits
- Filter circuits
Features
- Compact 0402 package size (1.0mm x 0.5mm)
- High self-resonant frequency (SRF)
- Excellent Q factor
- Multilayer construction for high reliability
- Inductance of 680 nH
- Inductance tolerance of ±20%
- RoHS compliant
Benefits
- Miniaturization of electronic circuits
- Improved RF performance due to high SRF and Q factor
- Stable inductance value over temperature
- Easy integration into automated assembly processes
Additional Details
The SSL0402T-681M-S inductor has an inductance of 680 nH with a ±20% tolerance. It features a high self-resonant frequency, making it suitable for high-frequency applications such as impedance matching networks and RF filters commonly found in wireless communication equipment. The small 0402 package size enables its use in compact electronic devices. The multilayer ceramic construction ensures stable electrical characteristics and high reliability. It is commonly used in mobile phones, wireless modules, and other RF applications where space is at a premium.
Consult the product datasheet for specific information on rated current, DC resistance (DCR), and operating temperature range to ensure proper circuit design and reliable performance.