EN
  • EN
  • DE

SPIA4020-1R0M-N

Part No SPIA4020-1R0M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 338701-SPIA4020-1R0M-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPIA4020-1R0M-N CAD Model

Description

The Yageo SPIA4020-1R0M-N is a shielded power inductor designed for use in various DC-DC converter and power management applications. Manufactured by Yageo, a leading global provider of passive components, this inductor offers a compact size, high current handling capability, and excellent EMI (Electromagnetic Interference) performance. Its shielded construction minimizes electromagnetic radiation, making it suitable for noise-sensitive applications.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to store energy and filter output voltage.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Mobile Devices: Utilized in smartphones, tablets, and portable media players for power management.
  • LED Lighting: Used in LED drivers to provide stable current to LEDs.
  • Automotive Electronics: Integrated into automotive systems for power conversion and filtering.

Features

  • Shielded Construction: Minimizes EMI radiation and improves signal integrity.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives.
  • Inductance Value: 1.0 μH (microhenry)
  • Tolerance: Typically ±20% inductance tolerance.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with EMI regulations.
  • Improved Efficiency: Low DCR reduces power losses and improves overall efficiency of the power converter.
  • High Current Capability: Allows for higher power density and smaller converter size.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Reliable Performance: Wide operating temperature range ensures reliable performance in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The SPIA4020-1R0M-N has a 4.0 x 4.0 mm footprint and a height of 2.0 mm. The “1R0M” designation indicates an inductance of 1.0 μH with an “M” tolerance code (typically ±20%). The “-N” suffix may denote specific packaging or termination options. The inductor’s saturation current and RMS current ratings are key parameters to consider when selecting it for a particular application. Detailed specifications are available in the product datasheet, which provides information on inductance, DCR, saturation current, RMS current, and other relevant parameters.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess