EN
  • EN
  • DE

SMEJ36AG/TR13

Part No SMEJ36AG/TR13
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 36V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094382-SMEJ36AG/TR13
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ36AG/TR13 CAD Model

Description

The SMEJ36AG/TR13 is a transient voltage suppressor (TVS) diode manufactured by Yageo. This device is specifically designed to safeguard sensitive electronic circuits from voltage transients caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). Its primary function is to clamp the voltage to a safe level, preventing damage to downstream components.

Applications

  • Power Supplies: Provides protection for power supplies against voltage surges and transients.
  • Industrial Equipment: Used in industrial control systems and automation equipment to protect against transient voltages.
  • Telecommunications Equipment: Protects telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) to protect against voltage transients and ESD.
  • Consumer Electronics: Offers surge protection for various consumer electronic devices.

Features

  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Surface Mount Package: Designed for automated assembly and efficient use of board space.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Circuit Protection: Offers robust protection against voltage transients and ESD.
  • Improved System Reliability: Protects sensitive electronic components from damage, thereby increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Prolonged Product Lifespan: Extends the lifespan of electronic equipment by protecting it from voltage stresses.
  • Simplified Design: Facilitates easy integration into circuit designs due to its compact footprint.

Additional Details

The SMEJ36AG/TR13 is characterized by a standoff voltage of 36V, which represents the maximum voltage it can withstand without conducting. During a surge event, it clamps the voltage to a specific clamping voltage. This component is also characterized by its peak pulse power dissipation, reflecting its capacity to handle high-energy surges. It operates within a typical temperature range of -55°C to +150°C. For comprehensive electrical characteristics, surge handling capabilities, and other critical performance parameters, consult the manufacturer's datasheet.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess