EN
  • EN
  • DE

SL0810T-100M-UL

Part No SL0810T-100M-UL
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 325158-SL0810T-100M-UL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SL0810T-100M-UL CAD Model

Description

The SL0810T-100M-UL is a power inductor manufactured by Yageo. It is designed for use in various power supply and filtering applications. The “100M” designation indicates an inductance value of 10µH (microhenries) with a tolerance represented by the letter 'M'. The ‘UL’ likely references compliance with Underwriters Laboratories standards.

Applications:

  • DC-DC converters in power supplies.
  • EMI filtering in electronic devices.
  • Power conditioning circuits.
  • Step-up/step-down converters.
  • Filtering in LED lighting applications.

Features:

  • Shielded construction for low EMI (Electromagnetic Interference).
  • High current carrying capacity.
  • Low DC resistance (DCR) for improved efficiency.
  • Compact size.
  • UL recognized or compliant (likely).
  • RoHS compliant.

Benefits:

  • Reduced EMI emissions, preventing interference with other components.
  • Efficient power conversion due to low DCR.
  • Space-saving design for compact applications.
  • Improved power supply performance.
  • Meets safety and regulatory standards (UL compliance).

Additional Details:

The SL0810T-100M-UL inductor is commonly found in surface-mount packages. Key specifications, such as inductance, tolerance, saturation current, DC resistance, and self-resonant frequency, are detailed in the Yageo datasheet. The 'SL0810T' portion of the part number likely refers to the physical dimensions and construction of the inductor. The shielded construction helps to minimize electromagnetic interference. Proper selection requires considering the operating frequency, current requirements, and inductance value needed for the specific application. This inductor is often used in conjunction with capacitors to form LC filters for noise reduction. The ‘UL’ designation may specifically refer to UL 1446, which is the standard for systems of insulating materials. Ensure that the inductor's current rating is adequate to handle the maximum current in the circuit. The operating temperature range is also an important consideration for reliability.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess