The SCDS73T-561M-S is a shielded power inductor from Yageo, designed to provide efficient power conversion with minimal electromagnetic interference (EMI). This inductor is well-suited for applications where space is at a premium and reliable performance is essential.
Applications:
- DC-DC converters
- Power supplies for portable devices
- LED drivers
- Voltage regulators
- EMI filtering
Features:
- Shielded construction to minimize EMI
- Compact size for space-saving designs
- High current handling capacity
- Low DC resistance (DCR) for improved efficiency
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduces electromagnetic interference, ensuring compliance with regulatory standards.
- Increases power efficiency due to the low DCR, minimizing power loss and heat generation.
- Enables smaller and lighter electronic devices with its compact size.
- Provides reliable operation in harsh environments due to its wide operating temperature range.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
The SCDS73T-561M-S inductor features an inductance value of 560μH with a tolerance of ±20%. The saturation current (Isat) is typically around 0.4A, and the rated current (Irms) is approximately 0.3A. Its DC resistance (DCR) is typically around 1.8 Ohms. The package dimensions are 7.3mm x 7.3mm and is designed for surface mount assembly.
This inductor's shielded construction is crucial in applications where minimizing EMI is critical, such as in sensitive communication equipment. The low DCR contributes to high efficiency in power conversion circuits, reducing power loss and heat generation. The SCDS73T-561M-S is designed for automated assembly and is available in tape and reel packaging.