The SCDS73T-270M-S is a shielded power inductor manufactured by Yageo. This component is engineered for a variety of power supply and power management applications, offering a blend of size, efficiency, and dependability. The shielded design is crucial for minimizing electromagnetic interference (EMI), making it suitable for sensitive electronic environments.
Applications
- DC-DC converters
- Power supplies for various electronic devices
- Voltage regulators
- EMI filtering
- Power amplifiers and audio circuits
Features
- Shielded construction for minimized EMI
- Ferrite core for improved performance
- High saturation current
- Compact footprint
- Wide operating temperature range
- RoHS compliant
Benefits
- Minimized EMI, making it suitable for use in sensitive devices
- Efficient power handling because of its high saturation current
- Reduced board space requirements
- Reliable operation in a range of conditions
- Environmentally compliant
Additional Details
The SCDS73T-270M-S has an inductance value of 27μH (represented by 270M). Expect an inductance tolerance typically around ±20%. Saturation current and rated current are vital when designing power circuits, specifying the maximum current the inductor can handle without significant inductance drop. The 'S' suffix may signify specific packaging or termination characteristics. Low DC resistance (DCR) helps reduce power losses, thereby improving overall efficiency.
This inductor is a solid choice for applications where space is limited and high performance is crucial. Its shielded construction ensures proper functionality in electromagnetically noisy environments. The design provides reliable operation in harsh conditions. The combination of size, performance, and environmental compliance makes the SCDS73T-270M-S an excellent choice for modern electronic designs needing efficient power management.