The SCDS6D38T-150M-N is a shielded power inductor manufactured by Yageo. This component is designed for use in a variety of power management applications, providing an optimal balance of size, performance, and reliability. The shielded construction helps minimize electromagnetic interference (EMI), making it suitable for sensitive electronic environments.
Applications
- DC-DC converters
- Power supplies for industrial equipment
- Voltage regulators in electronic devices
- EMI filtering circuits
- Power amplifiers
Features
- Shielded construction for reduced EMI
- Ferrite core material for high efficiency
- High saturation current capability
- Compact size for space-constrained applications
- Wide operating temperature range
- RoHS compliant for environmental protection
Benefits
- Minimized EMI allows for use in sensitive environments
- Efficient power handling due to high saturation current
- Space-saving design for smaller devices
- Reliable operation in various temperature conditions
- Environmentally friendly due to RoHS compliance
Additional Details
The SCDS6D38T-150M-N features an inductance of 15μH (150M), with typical inductance tolerances. The saturation current and rated current are important specifications to consider when designing power circuits. These values dictate the maximum current the inductor can handle without significant performance degradation. The 'N' suffix often refers to specific termination or packaging characteristics. The DC resistance (DCR) of the inductor is minimized to reduce power losses and improve overall efficiency.
This inductor is commonly used in applications where size and performance are critical. Its shielded construction ensures it can be used in environments where electromagnetic noise is a concern. The robust design ensures reliable operation in industrial and other demanding applications. The SCDS6D38T-150M-N is a versatile choice for engineers seeking efficient and reliable power management solutions.