The SCDS125T-121M-N is a power inductor manufactured by Yageo, designed for surface mounting on printed circuit boards. This component is well-suited for a variety of power electronics applications, particularly those requiring a compact and efficient inductor. The '121M' likely indicates an inductance value of 120μH (121 = 12 * 10^1, M = ±20% tolerance), while the 'N' likely refers to specific packaging details.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Automotive electronics
Features
- Surface Mount Device (SMD)
- Shielded construction for low EMI
- High saturation current
- Compact size
- RoHS compliant
Benefits
- Easy integration into automated PCB assembly processes.
- Reduced electromagnetic interference, improving system stability.
- Ability to handle high current levels without saturation.
- Space-saving design for high-density applications.
- Environmentally friendly due to RoHS compliance.
Specifications
The SCDS125T-121M-N has an inductance of 120μH with a ±20% tolerance. It is designed for surface mount assembly. The operating temperature range is typically -40°C to +125°C. The shielded construction minimizes EMI, allowing it to be used in close proximity to other sensitive components. The ferrite core material provides high permeability and low core losses. This inductor is often used in step-up and step-down DC-DC converters to store and release energy efficiently. The saturation current is high, allowing for reliable operation under peak load conditions. The physical dimensions of the SCDS125T package allow for a good balance between size and performance, suitable for various applications.
Yageo's SCDS series provides many inductors with a range of inductance values, current ratings, and sizes. The SCDS125T-121M-N offers a good combination of inductance value and current carrying capabilities.