EN
  • EN
  • DE

SCD0504T-151K-S

Part No SCD0504T-151K-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316454-SCD0504T-151K-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD0504T-151K-S CAD Model

Description

The SCD0504T-151K-S is a power inductor manufactured by Yageo, intended for use in various power electronic applications. It is designed to provide efficient energy storage and filtering, making it a suitable choice for designs requiring reliable performance and compact size. The robust construction and consistent performance make it suitable for use in demanding environments.

Applications:

  • DC-DC Converters: Used for voltage regulation in various electronic devices.
  • Power Supplies: Employed in both linear and switching power supplies for filtering and energy storage.
  • EMI Filtering: Helps reduce electromagnetic interference in electronic circuits.
  • LED Lighting: Used in LED drivers for efficient power conversion and current regulation.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices due to their compact size.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Carrying Capacity: Allows for efficient power handling.
  • Compact Size: Suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces power loss in power conversion circuits.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable operation of electronic devices.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Performance: Ensures stable and consistent operation in various environments.
  • Ease of Assembly: Simplifies the manufacturing process, reducing production costs.

Technical Specifications:

While specific technical specifications (such as inductance value, tolerance, saturation current, and DCR) require referencing the official Yageo datasheet for SCD0504T-151K-S, these components generally feature:

  • Inductance Value: 150uH (indicated by '151' in the part number)
  • Tolerance: Typically ±10% (indicated by 'K')
  • Package Size: 0504 (Indicates the dimensions of the component)

It's crucial to consult the official datasheet for precise electrical and mechanical characteristics for optimal application.

In summary, the SCD0504T-151K-S power inductor from Yageo provides a reliable and efficient solution for power management in various electronic applications. Its shielded construction, compact size, and high current carrying capacity make it an excellent choice for designers seeking to optimize performance and minimize space requirements.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess