The SCD0403T-390K-S is a surface mount power inductor manufactured by Yageo. It's designed for applications where a small footprint and reliable performance are required, particularly in power supply and filtering circuits. The shielded construction minimizes electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for portable devices
- EMI filtering
- Buck converters
- Boost converters
Features
- Shielded construction
- Surface mount design
- Compact size (4.5mm x 4.0mm x 3.2mm)
- Inductance: 39μH (390K)
- Tolerance: ±10%
- High saturation current
Benefits
- Reduced EMI emissions for cleaner circuit operation.
- Simplified PCB layout and automated assembly.
- Space-saving design allows for smaller devices.
- Stable inductance value for reliable performance.
- Suitable for high-current applications.
Technical Specifications:
The SCD0403T-390K-S power inductor employs a ferrite core to achieve a good balance between inductance, saturation current, and core loss. It is designed to operate over a temperature range from -40°C to +125°C. The typical rated current is approximately 0.6A, with a saturation current of around 0.8A. The DC resistance (DCR) is relatively low, typically around 0.25 ohms, minimizing power dissipation. The “S” suffix denotes standard packaging suitable for automated pick-and-place equipment.
This inductor finds common use in applications needing a compact and efficient power solution. Its shielded construction is particularly beneficial in sensitive electronic devices where electromagnetic interference must be minimized.