EN
  • EN
  • DE

SBK321611T-601Y-N

Part No SBK321611T-601Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313843-SBK321611T-601Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK321611T-601Y-N CAD Model

Description

The SBK321611T-601Y-N is a high-frequency wound chip inductor manufactured by Yageo. This component is designed to provide a specific inductance value in various electronic circuits, commonly used in applications requiring filtering, tuning, or impedance matching. Its compact size and compatibility with surface mount technology make it suitable for modern, space-constrained electronic devices.

Applications

  • Mobile Communication Devices: Used in RF circuits of mobile phones and smartphones.
  • Wireless LAN Systems: Integrated into WLAN modules for signal processing.
  • RF Transceivers: Employed in radio frequency transmitter and receiver circuits.
  • Bluetooth Devices: Utilized in Bluetooth modules for filtering and impedance matching.
  • GPS Modules: Found in GPS receivers for signal conditioning.

Features

  • Small Size: 3.2 x 1.6 x 1.1 mm dimensions, ideal for compact designs.
  • High Q Value: Offers efficient energy storage and minimal signal loss at high frequencies.
  • Precise Inductance: 600nH inductance value for accurate circuit tuning.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion in high-frequency applications.
  • Enhanced Circuit Performance: Precise inductance value optimizes circuit functionality and impedance matching.
  • Reduced Power Consumption: High Q value minimizes energy loss, leading to improved efficiency.
  • Space Saving: Small size allows for denser circuit designs and miniaturization.
  • Reliable Performance: Consistent electrical characteristics ensure stable operation under various conditions.

Additional Details

The SBK321611T-601Y-N features a 600nH inductance. The 'Y' in the part number likely indicates a specific tolerance, and '-N' may indicate a specific packaging or material characteristic. The inductor is typically constructed with a ceramic core and wound with high-quality wire. It is designed for surface mount technology (SMT) and is suitable for automated assembly. The operating temperature range is generally from -40°C to +85°C. Refer to the official datasheet for detailed specifications such as DC resistance (DCR) and rated current to ensure proper application and avoid component failure. It is suitable for impedance matching, RF filtering, and other RF applications where a precise inductance value is crucial.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0582 $50.0520
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,735+ $0.0388 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess