The SBK201209T-102Y-N is a multilayer chip inductor manufactured by Yageo. It is designed for applications requiring a specific inductance value in high-frequency circuits, offering a compact size and reliable performance.
Applications
- RF circuits
- Wireless communication equipment
- Mobile devices
- Bluetooth modules
- GPS systems
- Filter designs
- Impedance matching
Features
- Compact size: 2.0mm x 1.2mm x 0.9mm
- High Q factor
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Operating temperature: -55°C to +125°C
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Stable performance over temperature
- Reduced power loss
- Environmentally friendly
Technical Specifications
The SBK201209T-102Y-N has an inductance value of 1000 nH (1.0 µH) with a tolerance of ±5%. It features a high self-resonant frequency which is crucial for maintaining efficiency in high-frequency applications. The low DC resistance minimizes power dissipation. It uses a ceramic core for stable performance. The terminations are lead-free, making it compliant with environmental standards. The small size allows for high-density placement on PCBs.
This inductor is ideally suited for impedance matching and filtering in RF circuits. The high Q factor ensures minimal insertion loss, preserving signal strength. The tight tolerance on inductance ensures accuracy and predictability in circuit performance. The stable performance over a wide temperature range makes it reliable in various operating conditions. The component's small size contributes to overall device miniaturization, a key factor in modern electronic design.