EN
  • EN
  • DE

SBK160808T-151Y-S

Part No SBK160808T-151Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313813-SBK160808T-151Y-S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBK160808T-151Y-S CAD Model

Description

The SBK160808T-151Y-S is a multilayer chip inductor manufactured by Yageo, designed for various high-frequency applications. These inductors are valued for their compact size, good electrical characteristics, and high reliability, making them suitable for use in small electronic devices like mobile phones, wireless modules, and RF circuits.

Applications:

  • RF circuits
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • Mobile phones and other portable electronics
  • Filters and impedance matching networks
  • Oscillators and tuners

Features:

  • Multilayer Construction: Provides high inductance value in a small package size.
  • Compact Size: Suitable for space-constrained applications.
  • High Q Factor: Ensures low energy loss and efficient performance in RF circuits.
  • Excellent Solderability: Facilitates easy and reliable assembly.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: Provides stable and reliable performance in high-frequency circuits.
  • Reduced Power Consumption: Minimizes energy loss in RF applications.
  • Simplified Assembly: Reduces manufacturing costs and time.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The part number SBK160808T-151Y-S gives details about the inductor's specifications. The '160808' likely denotes the physical dimensions in inches (e.g., 0603 size). The '151Y' indicates the inductance and tolerance. To find the precise inductance, the '151' section should be decoded by referring to the Yageo datasheet (e.g., 150 nH or 1.5 μH). The 'T' in the part number might specify a particular material or tolerance. The 'S' could relate to the packaging or termination. Key specifications include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. The inductor is designed for surface mount technology (SMT) and is commonly used in automated assembly. Its high Q factor makes it suitable for use in filters and impedance matching networks where low energy loss is crucial.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess