EN
  • EN
  • DE

RT0805BRD074K02

Part No RT0805BRD074K02
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 741321-RT0805BRD074K02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0805BRD074K02 CAD Model

Description

The RT0805BRD074K02 is a thick film chip resistor manufactured by Yageo. It is part of their RT series of general-purpose chip resistors, known for their reliability, stability, and wide range of applications. This resistor is designed for surface mount technology (SMT) and is commonly used in various electronic circuits.

Applications

  • Current Limiting: Used to limit current flow in LED circuits and other applications.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • Feedback Resistors: Utilized in amplifier circuits for feedback control.
  • General-Purpose Resistor: Suitable for a wide range of applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • Resistance Value: Offers a resistance value of 4.02 kΩ (4020 ohms).
  • Tolerance: Features a tolerance of ±0.1%, providing high accuracy.
  • Power Rating: Has a power rating of 0.125W (1/8W).
  • Temperature Coefficient of Resistance (TCR): Low TCR ensures stable resistance over a wide temperature range.
  • Small Size: 0805 package size for compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Accuracy: Provides a precise resistance value for accurate circuit performance.
  • Stable Performance: Low TCR ensures stable resistance over temperature variations.
  • Reliable Operation: Designed for reliable performance in demanding environments.
  • Compact Design: Small 0805 package size allows for easy integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications due to its stability and accuracy.

Additional Details

The RT0805BRD074K02 resistor is constructed using a thick film resistive element on an alumina substrate. The terminations are typically made of nickel barrier plating with a solderable outer layer. The operating temperature range is typically from -55°C to +155°C. The voltage rating is typically around 150V. The resistor is designed for automatic placement and soldering in high-volume manufacturing environments. The 0805 package size has dimensions of 2.0 mm x 1.25 mm. It is commonly used in precision analog circuits, instrumentation, and control systems where high accuracy and stability are required.

You May Also Be Interested in

Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,225+ $0.0409 $50.1025
2,980+ $0.0336 $100.1280
4,620+ $0.0325 $150.1500
6,350+ $0.0315 $200.0250
8,225+ $0.0304 $250.0400
10,990+ $0.0273 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 1225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess