EN
  • EN
  • DE

RT0603BRE0710K5

Part No RT0603BRE0710K5
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835822-RT0603BRE0710K5
Ultra Librarian 3D Model Ultra Librarian RT0603BRE0710K5 CAD Model

Description

The RT0603BRE0710K5 is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications where stable and reliable resistance is needed in a small surface mount package. This resistor offers excellent performance characteristics and is suitable for a wide array of electronic circuits.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation for accurate resistance values in critical circuits.
  • Automotive Electronics: Found in various automotive modules, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and other medical electronic devices requiring precise and stable resistance.
  • Power Supplies: Utilized in both linear and switching power supplies for voltage regulation and current sensing.

Features:

  • Small Size: 0603 package size allows for high-density circuit designs.
  • High Reliability: Thick film construction ensures long-term stability and reliability.
  • Tight Tolerance: Offers a precise resistance value, minimizing deviations in circuit performance.
  • Wide Resistance Range: Available in a broad range of resistance values to suit diverse application needs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Stable Performance: Provides consistent resistance values over a wide temperature range.
  • Space Saving: Compact size enables miniaturization of electronic devices.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy to Use: Suitable for automated assembly processes, reducing manufacturing costs.
  • Wide Applicability: Versatile resistor suitable for a wide range of electronic applications.

Technical Specifications:

The RT0603BRE0710K5 has a resistance value of 10.5 kΩ (kiloohms). It's a thick film resistor in a 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The maximum power rating is typically 0.1W (1/10W). The operating temperature range generally spans from -55°C to +155°C. The termination finish is typically matte tin, providing excellent solderability. This resistor is designed for reflow soldering processes.

You May Also Be Interested in

Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7704 $57.7800
185+ $0.6318 $116.8830
285+ $0.6122 $174.4770
390+ $0.5925 $231.0750
505+ $0.5729 $289.3145
675+ $0.5140 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess