EN
  • EN
  • DE

RT0603BRD07110K

Part No RT0603BRD07110K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835814-RT0603BRD07110K
Ultra Librarian 3D Model Ultra Librarian RT0603BRD07110K CAD Model

Description

The RT0603BRD07110K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits. The '0603' designation indicates the component's size, which is a standard EIA (Electronic Industries Alliance) size code for surface-mount resistors.

Applications:

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Feedback resistors
  • General circuit applications

Features:

  • Small Size (0603): Allows for high-density board layouts.
  • Thick Film Technology: Provides stable and reliable performance.
  • 110kΩ Resistance: Specific resistance value for circuit design.
  • ±0.1% Tolerance: Precise resistance value for accurate circuit operation.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Space Saving: Small size enables compact circuit designs.
  • High Reliability: Thick film construction ensures long-term stability.
  • Accurate Resistance: Tight tolerance ensures precise circuit performance.
  • Easy Assembly: Surface mount design simplifies automated manufacturing.
  • Wide Availability: Readily available for various electronic applications.

Additional Details:

The RT0603BRD07110K has a resistance value of 110 kΩ (110000 ohms) with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±25 ppm/°C. The power rating is typically 1/10W (0.1W). The operating temperature range is typically -55°C to +155°C. This component is RoHS compliant. The 'BRD07' indicates the packaging code for the resistor, specifying tape and reel packaging. Detailed specifications, including voltage rating and soldering recommendations, can be found in the Yageo datasheet.

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,515+ $0.0199 $50.0485
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
12,990+ $0.0154 $200.0460
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess