The RL2010JK-070R120 is a thick film chip resistor manufactured by Yageo, part of the RL series, widely recognized for its reliable performance in various electronic applications. The '2010' indicates the resistor's physical dimensions, making it suitable for surface mount technology (SMT) and automated assembly lines.
Applications
- Current limiting in LED circuits
- Voltage division in sensor circuits
- Pull-up and pull-down resistors in digital circuits
- Feedback resistors in amplifier circuits
- General-purpose resistance in electronic circuits
Features
- Thick film resistive element for stability
- 2010 package size (2.0mm x 1.0mm)
- Resistance value of 0.12 Ohms
- Tolerance of 5% (indicated by 'J')
- Power rating of 0.75W
- Temperature coefficient of resistance (TCR) of ±200 ppm/°C
- RoHS compliant
Benefits
- Offers a defined resistance for various circuit functions
- Small size allows for high-density circuit board designs
- Capable of handling a relatively high power level for its size
- Stable performance over a range of operating temperatures
- Compatible with automated assembly processes
- Environmentally friendly due to RoHS compliance
Additional Details
The 'RL' series represents a general-purpose chip resistor. '2010' defines the physical dimensions in inches. 'JK' refers to a combination of tolerance (5%) and Temperature Coefficient. '-07' represents the power rating (0.75W). '0R120' indicates the resistance value, 0.12 Ohms. This resistor is intended for surface mount applications and is typically soldered to a PCB using reflow soldering techniques. The terminals are normally tin-plated for optimized solderability. It is important to adhere to proper soldering techniques to prevent damage to the component. This resistor is used in many applications requiring a resistance value of 0.12 Ohms and good stability. Care should be exercised to prevent exceeding the rated power dissipation. The specified operating temperature range should also be followed for optimal performance.