EN
  • EN
  • DE

RL2010FK-07R62L

Part No RL2010FK-07R62L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183200-RL2010FK-07R62L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010FK-07R62L CAD Model

Description

The RL2010FK-07R62L is a thick film chip resistor manufactured by Yageo. This resistor is part of the RL series, known for its robust design and reliable performance in a wide array of electronic applications. The '2010' designation refers to its physical dimensions, making it well-suited for automated assembly processes and compact circuit designs.

Applications

  • Current sensing in power management circuits
  • Voltage division in instrumentation circuits
  • Pull-up and pull-down resistors in logic circuits
  • Feedback resistors in amplifier circuits
  • Termination resistors in high-speed data transmission lines

Features

  • Thick film resistive element for stability and durability
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.62 Ohms
  • Tight tolerance of 1% (indicated by 'F')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±100 ppm/°C
  • RoHS compliant

Benefits

  • Accurate resistance value ensures precise circuit behavior
  • High power rating enables use in demanding applications
  • Small size minimizes board space requirements
  • Excellent stability across temperature variations
  • Compatibility with automated assembly processes reduces manufacturing costs
  • Long-term reliability due to robust construction

Additional Details

The 'RL' series represents a general-purpose chip resistor. '2010' denotes the physical dimensions of the resistor in inches. 'FK' indicates a tolerance of 1% and a specific temperature coefficient. '-07' refers to the 0.75W power rating. 'R62' signifies the resistance value of 0.62 Ohms. The 'L' at the end might denote a specific lot code, packaging variant or a minor electrical characteristic. The resistor is designed for surface mount technology (SMT) and is typically soldered onto a PCB using reflow soldering techniques. Terminals are typically tin-plated to guarantee good solderability. This component is appropriate for applications requiring high precision, good power handling, and robust stability. It is important to use proper soldering techniques to avoid overheating and potential damage to the component. The device’s operating temperature range should also be adhered to for optimal performance.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
8,930+ $0.0112 $100.0160
13,765+ $0.0109 $150.0385
19,050+ $0.0105 $200.0250
24,510+ $0.0102 $250.0020
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess