EN
  • EN
  • DE

RL2010FK-070R18-0.18R

Part No RL2010FK-070R18-0.18R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183193-RL2010FK-070R18-0.18R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010FK-070R18-0.18R CAD Model

Description

The RL2010FK-070R18-0.18R is a thick film chip resistor manufactured by Yageo. This resistor is part of the RL series, known for its reliability and stability in various electronic applications. The 2010 package size indicates the physical dimensions of the resistor, making it suitable for automated assembly processes.

Applications

  • Current sensing in power supplies
  • Voltage division in electronic circuits
  • Pull-up and pull-down resistors in digital circuits
  • Load resistors in amplifier circuits
  • Snubber circuits for transient voltage suppression

Features

  • Thick film construction for enhanced reliability
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.18 Ohms
  • Tolerance of 1% (F indicates 1% tolerance)
  • Power rating of 0.75W (0.75 Watts)
  • Temperature coefficient of resistance (TCR) of ±100 ppm/°C
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Precise resistance value for accurate circuit performance
  • High power rating allows for use in demanding applications
  • Small size minimizes board space requirements
  • Excellent stability over temperature variations
  • Suitable for automated assembly, reducing manufacturing costs
  • Long-term reliability due to robust construction

Additional Details

The 'RL' series signifies a general-purpose chip resistor. '2010' refers to the physical dimensions of the resistor in inches (length x width). 'FK' denotes a combination of tolerance (F = 1%) and Temperature Coefficient. '-07' refers to the power rating (0.75W). '0R18' represents the resistance value, 0.18 Ohms. The resistor is mounted using surface mount technology (SMT). Its terminals are typically tin-plated to ensure good solderability. This resistor is ideal for applications where precision, stability, and power handling are critical. It is designed to withstand a wide range of operating temperatures, making it suitable for use in harsh environments. Care should be taken during soldering to avoid overheating, which could potentially alter the resistance value or damage the component.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess