EN
  • EN
  • DE

RC1210FR-0718R2

Part No RC1210FR-0718R2
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 18.2 OHM 1% 1/2W 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 18.2
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 1210
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Win Source Part Number 210549-RC1210FR-0718R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1210FR-0718R2 CAD Model

Description

The RC1210FR-0718R2 is a thick film chip resistor manufactured by Yageo. The 'RC' designates it as part of Yageo's standard resistor series. The '1210' refers to the package size, indicating dimensions of 0.12 inches in length and 0.10 inches in width. The 'FR' likely means Flame Retardant. The '07' probably references a specific series or production batch. The '18R2' indicates a resistance value of 18.2 ohms.

Applications:

  • Power Supplies: Used for current limiting and voltage division in power supplies.
  • Consumer Electronics: Employed in various consumer devices like televisions, audio equipment, and appliances.
  • Industrial Equipment: Found in industrial control systems and automation equipment.
  • Automotive Electronics: Used in automotive control modules and sensor circuits.
  • LED Lighting: Employed in LED driver circuits for current control.

Features:

  • 1210 Package Size: Standard surface mount size suitable for automated assembly.
  • Thick Film Technology: Provides good stability and reliability.
  • Resistance Value: 18.2 ohms.
  • Tolerance: Typically 1% tolerance (indicated by the 'F' in 'FR' assuming FR relates to tolerance code).
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Temperature Coefficient of Resistance (TCR): Low TCR contributes to stable resistance over a range of temperatures.

Benefits:

  • Compact Size: Allows for high-density circuit board designs.
  • High Precision: 1% tolerance enables accurate circuit performance.
  • Reliable Performance: Thick film construction provides long-term stability.
  • Easy Assembly: Surface mount design simplifies automated assembly.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details:

The RC1210FR-0718R2 resistor is designed for general-purpose applications. It is important to consider the power dissipation requirements of the circuit to ensure the resistor operates within its rated power. The operating temperature range is typically -55°C to +155°C, making it suitable for a wide range of environments. For precise specifications and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess