EN
  • EN
  • DE

RC0805FR-0751K1

Part No RC0805FR-0751K1
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835110-RC0805FR-0751K1
Ultra Librarian 3D Model Ultra Librarian RC0805FR-0751K1 CAD Model

Description

The RC0805FR-0751K1 is a thick film chip resistor manufactured by Yageo, designed for surface mount technology (SMT) applications. The 'RC' indicates a resistor, '0805' specifies its dimensions (0.08 inch x 0.05 inch), 'FR' denotes it as a flame retardant resistor, '07' might relate to packaging details, and '51K1' represents a resistance value of 51.1 kilohms. These resistors are used in various electronic circuits to provide a specific level of resistance for current limiting, voltage division, or other purposes.

Applications:

  • Power Supplies: Used in power supplies for voltage regulation and current limiting.
  • LED Lighting: Incorporated in LED drivers to control current flow to LEDs.
  • Consumer Electronics: Found in TVs, audio equipment, and other consumer devices for circuit protection and signal conditioning.
  • Automotive Electronics: Used in automotive control systems for sensor signal conditioning.
  • Industrial Equipment: Employed in industrial control systems for process monitoring and control.

Features:

  • SMD (Surface Mount Device): Enables automated assembly and efficient PCB design.
  • Flame Retardant: Offers a flame-retardant coating for safety.
  • Thick Film Technology: Provides stable and reliable performance.
  • Small Size: 0805 package allows for compact circuit layouts.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Precise Resistance Value: Offers a precise resistance of 51.1 kilohms for accurate circuit operation.
  • Stable Performance: Maintains consistent resistance over a wide range of temperatures and operating conditions.
  • Reliable Operation: Ensures long-term stability and minimal drift in resistance value.
  • Easy to Solder: Compatible with standard surface mount soldering processes.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details:

The RC0805FR-0751K1 typically has a tolerance of 1% or 5% and a power rating of 0.125W (1/8W). It is designed for reflow soldering and is compatible with pick-and-place equipment. This resistor is commonly used in applications where a precise and stable high-resistance value is needed in a small footprint.

You May Also Be Interested in

KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess