EN
  • EN
  • DE

RC0805FR-0722R1

Part No RC0805FR-0722R1
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835106-RC0805FR-0722R1
Ultra Librarian 3D Model Ultra Librarian RC0805FR-0722R1 CAD Model

Description

The RC0805FR-0722R1 is a thick film chip resistor manufactured by Yageo. It is designed for surface mount technology (SMT) applications. The 'RC' indicates it is a resistor, '0805' specifies its physical dimensions (0.08 inch x 0.05 inch), 'FR' signifies a flame retardant resistor, '07' likely relates to the packaging, and '22R1' represents a resistance value of 22.1 ohms. This component provides stable resistance in electronic circuits.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and wearable devices for current limiting, voltage division, and signal conditioning.
  • Networking Equipment: Employed in routers, switches, and modems for impedance matching and signal termination.
  • Audio Equipment: Utilized in amplifiers, speakers, and audio interfaces for impedance matching and signal attenuation.
  • Power Supplies: Found in power adapters, battery chargers, and voltage regulators for current sensing and voltage regulation.
  • Industrial Control Systems: Integrated into sensors, actuators, and control modules for signal processing and current limiting.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly and high-density circuit board layouts.
  • Flame Retardant Coating: Provides enhanced safety by preventing fire propagation.
  • Thick Film Construction: Offers stable and reliable performance under varying environmental conditions.
  • Compact Size: 0805 package allows for miniaturization of electronic circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Precise Resistance Value: Provides an accurate resistance of 22.1 ohms for proper circuit operation.
  • Stable Performance: Maintains consistent resistance over a wide temperature range and operating conditions.
  • Reliable Operation: Ensures long-term stability and minimizes resistance drift.
  • Easy to Solder: Compatible with standard surface mount soldering techniques.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The RC0805FR-0722R1 typically has a tolerance of 1% or 5% and a power rating of 0.125W (1/8W). It is designed for reflow soldering and is compatible with pick-and-place equipment. This resistor is suitable for applications where a precise and stable low resistance value is required in a small form factor.

You May Also Be Interested in

Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess