EN
  • EN
  • DE

HD04-T-F

Part No HD04-T-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 271872-HD04-T-F
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian HD04-T-F CAD Model

Description

Introducing the HD04-T-F from Diodes Incorporated

The HD04-T-F is a robust and reliable high-efficiency rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to meet the demanding requirements of high-frequency rectification and freewheeling application in switching power supplies, inverters, and other power management systems.

Key Features

  • High Current Capability: The HD04-T-F is capable of handling high surge currents, making it suitable for applications that experience occasional spikes in power demand.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures higher efficiency and lower thermal resistance, contributing to the overall reliability and performance of the power circuit.
  • High Reliability: Built with the quality Diodes Incorporated is known for, this rectifier is designed for long-term reliability, ensuring consistent performance throughout its lifespan.
  • Reverse Voltage Protection: The device offers excellent protection against reverse voltage, which helps to safeguard other components in the circuit from potential damage.

Applications

The HD04-T-F is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • Power inverters
  • Free-wheeling diodes
  • Power management devices
  • Automotive environments

Technical Specifications

With a repetitive peak reverse voltage (Vrrm) of 100V and a high forward surge current (Ifsm) of 30A, the HD04-T-F is designed to perform under stress. The device also features a maximum operating junction temperature of 150°C, which allows for operation in high-temperature environments. The rectifier comes in a molded plastic case and is provided with a lead-free finish, making it compliant with RoHS standards.

Conclusion

The HD04-T-F from Diodes Incorporated is an exceptional choice for designers looking for a high-performance rectifier. Its combination of high current capability, low forward voltage drop, and high reliability makes it a valuable component in any power management system. Whether you're designing for industrial, commercial, or automotive applications, the HD04-T-F offers the quality and performance that professionals expect from Diodes Incorporated.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess