The RC0402FR-0797K6 is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications and is characterized by its small size, stability, and reliability. This resistor is commonly used in various electronic circuits to provide a specific resistance value.
Applications
- General purpose electronic circuits
- Consumer electronics
- Industrial equipment
- Power supplies
- Instrumentation
Features
- Small size: 0402 (1.0mm x 0.5mm)
- High stability
- Thick film construction
- RoHS compliant
- Wide resistance range
Benefits
- Miniaturization of electronic devices due to its small size
- Reliable performance due to its high stability, ensuring consistent resistance value over time
- Suitable for automated assembly due to its chip form factor
- Environmentally friendly due to RoHS compliance
- Versatile application due to its wide resistance range
Additional Details
The RC0402FR-0797K6 has a resistance value of 97.6 kOhms and a tolerance of 1%. It has a power rating of 0.063W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The operating temperature range is typically -55°C to +155°C. It is available in tape and reel packaging for automated assembly.
This resistor is suitable for surface mount technology (SMT) assembly and provides stable performance under various operating conditions. Its small size makes it ideal for densely populated circuit boards where space is limited.