EN
  • EN
  • DE

RC0402FR-07866RL

Part No RC0402FR-07866RL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 866 OHM 1% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 866 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0402 (1005 Metric)
Case / Package 0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 9C04021A8660FLPF3, YAG3248TR, YAG3248CT, YAG3248DKR, 232270678661L
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931603-RC0402FR-07866RL
Ultra Librarian 3D Model Ultra Librarian RC0402FR-07866RL CAD Model

Description

The RC0402FR-07866RL is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits, offering a stable and reliable resistance value. The 0402 designation indicates its compact size, making it well-suited for high-density circuit board designs.

Applications

  • Consumer electronics: Used extensively in devices such as smartphones, tablets, and digital cameras.
  • Computer and peripherals: Found in motherboards, hard drives, and input devices.
  • Telecommunications equipment: Utilized in networking devices, mobile communication devices, and base stations.
  • Industrial automation: Employed in control systems, instrumentation, and data acquisition systems.
  • Medical electronics: Incorporated in patient monitoring devices, diagnostic equipment, and medical imaging systems.

Features

  • Small Size (0402): Facilitates high-density circuit board designs.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Wide Resistance Range: Available in various resistance values to accommodate different circuit requirements.
  • High Reliability: Designed for long-term stability and performance under various conditions.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Space Efficiency: Small size enables more components to be placed on a circuit board, reducing overall size and weight.
  • Consistent Performance: Thick film construction ensures consistent and reliable resistance values throughout its operational life.
  • Broad Application Range: Suitable for a wide range of electronic circuits due to its stable and reliable characteristics.
  • Extended Reliability: Designed to withstand demanding environments and provide long-lasting performance.
  • Environmental Compliance: RoHS compliance ensures that the product does not contain harmful substances, promoting environmental responsibility.

Additional Details

The RC0402FR-07866RL has a resistance value of 866 Ohms. The power rating is typically 1/16W (0.0625W). Its resistance tolerance is 1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The normal operating temperature range is -55°C to +155°C. The 0402 package has dimensions of 0.4mm x 0.2mm. This resistor is designed for reflow soldering. Refer to the datasheet for further information, including voltage rating and maximum operating temperature.

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
625,000+ $0.0004 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess