EN
  • EN
  • DE

RC0402FR-072K2

Part No RC0402FR-072K2
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843593-RC0402FR-072K2
Ultra Librarian 3D Model Ultra Librarian RC0402FR-072K2 CAD Model

Description

The RC0402FR-072K2 is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications and offers reliable performance in a compact 0402 package size. It is part of the RC series, which is known for its stability and precision.

Applications

  • Consumer electronics
  • Industrial equipment
  • Telecommunications
  • Medical devices
  • Automotive electronics

Features

  • Small size: 0402 package (1.0mm x 0.5mm)
  • Resistance value: 2.2 kΩ
  • Tolerance: ±1%
  • Temperature coefficient: ±100 ppm/°C
  • Power rating: 0.063W (1/16W)
  • Thick film technology
  • High reliability
  • RoHS compliant

Benefits

  • Precise resistance: The 1% tolerance ensures accurate resistance values in circuit designs.
  • Stable performance: The ±100 ppm/°C temperature coefficient minimizes resistance drift over a wide temperature range.
  • Compact design: The small 0402 package size saves valuable board space.
  • Reliable operation: The thick film construction provides excellent stability and long-term reliability.
  • Wide application range: Suitable for a variety of electronic circuits.
  • RoHS compliance: Meets environmental regulations.

Technical Specifications

The RC0402FR-072K2 has a rated voltage of 50V and an operating temperature range of -55°C to +155°C. It is constructed using a thick film resistive element on an alumina substrate, with nickel barrier terminations to ensure good solderability. The resistor is suitable for reflow and wave soldering processes.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125,000+ $0.0004 $50.0000
250,000+ $0.0004 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
833,335+ $0.0003 $250.0005
1,000,000+ $0.0003 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690,000 pieces
MOQ: 125000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess