EN
  • EN
  • DE

RC031503FR

Part No RC031503FR
Manufacturer Yageo
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982265-RC031503FR
Categories OEM Parts(O-R)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC031503FR CAD Model

Description

The RC031503FR is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications in electronic circuits. These resistors offer reliable performance and stability in a compact size. They are commonly used for current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • General Purpose Circuits: Used in a wide range of electronic circuits for various functions.
  • Current Limiting: Limits the current flow in a circuit to protect components.
  • Voltage Division: Creates a specific voltage level by dividing a voltage source.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic levels.
  • Consumer Electronics: Found in devices such as smartphones, laptops, and TVs.

Features:

  • Thick Film Technology: Uses thick film resistive element for stable performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly on PCBs.
  • Compact Size: Small footprint for high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Wide Resistance Range: Available in a wide range of resistance values.

Benefits:

  • Reliable Performance: Provides stable resistance values over a wide temperature range.
  • Compact Size: Saves board space in miniaturized electronic devices.
  • Easy to Assemble: Designed for automated pick-and-place assembly.
  • Cost-Effective: Provides a low-cost solution for general-purpose applications.
  • Wide Availability: Readily available from various distributors.

Additional Details:

The RC031503FR has a specific case size (e.g., 0603, 0805). It has a power rating (e.g., 1/10W, 1/8W), which specifies the maximum power it can dissipate without damage. The resistance tolerance (e.g., 1%, 5%) indicates the allowable variation in resistance value. The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature. The operating temperature range is typically -55°C to +155°C. Datasheets from Yageo provide detailed electrical and mechanical specifications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess