EN
  • EN
  • DE

RC0201JR-0710K

Part No RC0201JR-0710K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 020110K
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 755918-RC0201JR-0710K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC0201JR-0710K CAD Model

Description

The RC0201JR-0710K is a thick film chip resistor manufactured by Yageo. It's a general-purpose resistor designed for use in a wide variety of electronic circuits. The 'RC' prefix indicates it is a chip resistor, '0201' designates the physical size (0201 metric), 'JR' specifies the tolerance level, and '0710K' indicates a resistance of 10 kΩ with a 5% tolerance.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for functions such as current limiting, voltage division, and pull-up/pull-down configurations.
  • Industrial Equipment: Found in control systems, power supplies, and sensor interfaces within industrial machinery.
  • Automotive Electronics: Employed in various automotive control units (ECUs), sensor circuits, and communication systems.
  • Medical Devices: Used in medical monitoring equipment, diagnostic instruments, and therapeutic devices for precise circuit control.
  • Telecommunications: Integrated into network devices, communication modules, and signal processing circuits.

Features

  • Small Size: The 0201 package offers a very small footprint, making it suitable for high-density circuit board designs.
  • Thick Film Technology: Provides stable resistance values and reliable performance.
  • 5% Tolerance: Offers a good balance between cost and precision for general-purpose applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • High Reliability: Designed for stable and consistent performance in diverse operating conditions.

Benefits

  • Space Saving: The compact size allows for denser circuit board layouts, which helps to reduce the overall size of electronic devices.
  • Cost Effective: The 5% tolerance level makes it a budget-friendly option for applications where extremely high precision is not required.
  • Easy Assembly: Designed for automated pick-and-place assembly processes, reducing manufacturing time and costs.
  • Stable Performance: Provides reliable resistance values across a broad range of operating temperatures and conditions.
  • Versatile Applications: Suitable for use in a wide array of electronic circuits and applications.

Additional Details

Technical Specifications:

  • Resistance: 10 kΩ
  • Tolerance: ±5%
  • Power Rating: 1/20W (0.05W)
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package: 0201 (0603 metric)

Materials: Consists of a thick film resistive element on a ceramic substrate. The terminations are typically made of nickel and tin plating for good solderability.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
625,000+ $0.0004 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess